Capital Lighting, Inc. F2671/6+3HTBZ Large Chandeliers-Glass Shade 659111

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 44.12 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Heritage Bronze Weight: 24.51 Product Name: Nine Light Multi Tier Chandelier UPC: 014817469394 Category: Chandeliers Glass: Cream Etched Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 4.75`` Rd Chain: 84`` Wire: 240`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 44.12 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Heritage Bronze Weight: 24.51 Product Name: Nine Light Multi Tier Chandelier UPC: 014817469394 Category: Chandeliers Glass: Cream Etched Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 4.75`` Rd Chain: 84`` Wire: 240`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
F2671/6+3HTBZ Large Chandeliers-Glass Shade - 659111 - Capital Lighting, Inc.
Columbus, OH, USA
F2671/6+3HTBZ Large Chandeliers-Glass Shade
659111
F2671/6+3HTBZ Large Chandeliers-Glass Shade 659111
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 44.12 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Heritage Bronze Weight: 24.51 Product Name: Nine Light Multi Tier Chandelier UPC: 014817469394 Category: Chandeliers Glass: Cream Etched Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 4.75`` Rd Chain: 84`` Wire: 240`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 38.50
Height: 44.12
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Heritage Bronze
Weight: 24.51
Product Name: Nine Light Multi Tier Chandelier
UPC: 014817469394
Category: Chandeliers
Glass: Cream Etched
Shipped Via: Truck
Safety Rating: UL
Safety Listing: Dry
Canopy: 4.75`` Rd
Chain: 84``
Wire: 240``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659111
Product Name F2671/6+3HTBZ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details