Capital Lighting, Inc. F2672/3HTBZ Mid. Chandeliers-Glass Down 659110

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 18.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Bronze Weight: 10.01 Product Name: Three Light Kitchen Chandelier UPC: 014817469400 Category: Chandeliers Glass: Cream Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 4.75`` Rd Chain: 60`` Wire: 180`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 18.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Bronze Weight: 10.01 Product Name: Three Light Kitchen Chandelier UPC: 014817469400 Category: Chandeliers Glass: Cream Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 4.75`` Rd Chain: 60`` Wire: 180`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
F2672/3HTBZ Mid. Chandeliers-Glass Down - 659110 - Capital Lighting, Inc.
Columbus, OH, USA
F2672/3HTBZ Mid. Chandeliers-Glass Down
659110
F2672/3HTBZ Mid. Chandeliers-Glass Down 659110
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 18.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Bronze Weight: 10.01 Product Name: Three Light Kitchen Chandelier UPC: 014817469400 Category: Chandeliers Glass: Cream Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 4.75`` Rd Chain: 60`` Wire: 180`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 18.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Heritage Bronze
Weight: 10.01
Product Name: Three Light Kitchen Chandelier
UPC: 014817469400
Category: Chandeliers
Glass: Cream Etched
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Canopy: 4.75`` Rd
Chain: 60``
Wire: 180``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659110
Product Name F2672/3HTBZ Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details