Capital Lighting, Inc. F2676/8CI Mid. Chandeliers-Candle 659109

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 27.50 Bulb Type: Torpedo Qty: 8 Wattage: 60 Finish: Colonial Iron Weight: 12.54 Product Name: Eight Light Single Tier Chandelier UPC: 014817469455 Category: Chandeliers Glass: White Linen Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5`` Rd Chain: 60`` Wire: 180`` Designer: Other
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 27.50 Bulb Type: Torpedo Qty: 8 Wattage: 60 Finish: Colonial Iron Weight: 12.54 Product Name: Eight Light Single Tier Chandelier UPC: 014817469455 Category: Chandeliers Glass: White Linen Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5`` Rd Chain: 60`` Wire: 180`` Designer: Other

Suppliers

Company
Product
Description
Supplier Links
F2676/8CI Mid. Chandeliers-Candle - 659109 - Capital Lighting, Inc.
Columbus, OH, USA
F2676/8CI Mid. Chandeliers-Candle
659109
F2676/8CI Mid. Chandeliers-Candle 659109
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 27.50 Bulb Type: Torpedo Qty: 8 Wattage: 60 Finish: Colonial Iron Weight: 12.54 Product Name: Eight Light Single Tier Chandelier UPC: 014817469455 Category: Chandeliers Glass: White Linen Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5`` Rd Chain: 60`` Wire: 180`` Designer: Other

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 27.50
Bulb
Type: Torpedo
Qty: 8
Wattage: 60
Finish: Colonial Iron
Weight: 12.54
Product Name: Eight Light Single Tier Chandelier
UPC: 014817469455
Category: Chandeliers
Glass: White Linen
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 5`` Rd
Chain: 60``
Wire: 180``
Designer: Other

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659109
Product Name F2676/8CI Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details