Capital Lighting, Inc. F2685/3STA Mid. Chandeliers-Candle 659108

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.88 Height: 20.00 Bulb Type: Torpedo Qty: 3 Wattage: 60 Finish: Stardust Weight: 4.51 Product Name: Three Light Mini Chandelier UPC: 014817470086 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5.5`` Rd Chain: 60`` Wire: 180`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.88 Height: 20.00 Bulb Type: Torpedo Qty: 3 Wattage: 60 Finish: Stardust Weight: 4.51 Product Name: Three Light Mini Chandelier UPC: 014817470086 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5.5`` Rd Chain: 60`` Wire: 180`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
F2685/3STA Mid. Chandeliers-Candle - 659108 - Capital Lighting, Inc.
Columbus, OH, USA
F2685/3STA Mid. Chandeliers-Candle
659108
F2685/3STA Mid. Chandeliers-Candle 659108
PRODUCT DETAILS / SPECS Width/Dia: 15.88 Height: 20.00 Bulb Type: Torpedo Qty: 3 Wattage: 60 Finish: Stardust Weight: 4.51 Product Name: Three Light Mini Chandelier UPC: 014817470086 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5.5`` Rd Chain: 60`` Wire: 180`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 15.88
Height: 20.00
Bulb
Type: Torpedo
Qty: 3
Wattage: 60
Finish: Stardust
Weight: 4.51
Product Name: Three Light Mini Chandelier
UPC: 014817470086
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.5`` Rd
Chain: 60``
Wire: 180``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659108
Product Name F2685/3STA Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details