Capital Lighting, Inc. F2679/4MAW Mid. Chandeliers-Drum Shades 659106

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 23.62 Bulb Type: Torpedo Qty: 4 Wattage: 60 Finish: Medium Aged Wood Weight: 11.66 Product Name: Four Light Large Pendant UPC: 014817469950 Category: Chandeliers Glass: Grey Beige Shantung Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 6`` Rd Chain: 60`` Wire: 180`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 23.62 Bulb Type: Torpedo Qty: 4 Wattage: 60 Finish: Medium Aged Wood Weight: 11.66 Product Name: Four Light Large Pendant UPC: 014817469950 Category: Chandeliers Glass: Grey Beige Shantung Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 6`` Rd Chain: 60`` Wire: 180`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
F2679/4MAW Mid. Chandeliers-Drum Shades - 659106 - Capital Lighting, Inc.
Columbus, OH, USA
F2679/4MAW Mid. Chandeliers-Drum Shades
659106
F2679/4MAW Mid. Chandeliers-Drum Shades 659106
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 23.62 Bulb Type: Torpedo Qty: 4 Wattage: 60 Finish: Medium Aged Wood Weight: 11.66 Product Name: Four Light Large Pendant UPC: 014817469950 Category: Chandeliers Glass: Grey Beige Shantung Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 6`` Rd Chain: 60`` Wire: 180`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 23.62
Bulb
Type: Torpedo
Qty: 4
Wattage: 60
Finish: Medium Aged Wood
Weight: 11.66
Product Name: Four Light Large Pendant
UPC: 014817469950
Category: Chandeliers
Glass: Grey Beige Shantung
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 6`` Rd
Chain: 60``
Wire: 180``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659106
Product Name F2679/4MAW Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details