Capital Lighting, Inc. F2684/3MAW Mini Chandeliers-Candle 659105

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.00 Bulb Type: Torpedo Qty: 3 Wattage: 60 Finish: Medium Aged Wood Weight: 5.83 Product Name: Three Light Mini Chandelier UPC: 014817469981 Category: Chandeliers Glass: Grey Beige Shantung Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 6`` Rd Chain: 60`` Wire: 180`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.00 Bulb Type: Torpedo Qty: 3 Wattage: 60 Finish: Medium Aged Wood Weight: 5.83 Product Name: Three Light Mini Chandelier UPC: 014817469981 Category: Chandeliers Glass: Grey Beige Shantung Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 6`` Rd Chain: 60`` Wire: 180`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
F2684/3MAW Mini Chandeliers-Candle - 659105 - Capital Lighting, Inc.
Columbus, OH, USA
F2684/3MAW Mini Chandeliers-Candle
659105
F2684/3MAW Mini Chandeliers-Candle 659105
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.00 Bulb Type: Torpedo Qty: 3 Wattage: 60 Finish: Medium Aged Wood Weight: 5.83 Product Name: Three Light Mini Chandelier UPC: 014817469981 Category: Chandeliers Glass: Grey Beige Shantung Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 6`` Rd Chain: 60`` Wire: 180`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 16.00
Bulb
Type: Torpedo
Qty: 3
Wattage: 60
Finish: Medium Aged Wood
Weight: 5.83
Product Name: Three Light Mini Chandelier
UPC: 014817469981
Category: Chandeliers
Glass: Grey Beige Shantung
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Canopy: 6`` Rd
Chain: 60``
Wire: 180``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659105
Product Name F2684/3MAW Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details