Capital Lighting, Inc. F2680/5MAW Mid. Chandeliers-Candle 659103

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.38 Height: 24.50 Bulb Qty: 5 Wattage: 60 Finish: Medium Aged Wood Weight: 12.76 Product Name: Five Light Single Tier Chandelier UPC: 014817469936 Category: Chandeliers Glass: Grey Beige Shantung Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 6`` Rd Chain: 60`` Wire: 180`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.38 Height: 24.50 Bulb Qty: 5 Wattage: 60 Finish: Medium Aged Wood Weight: 12.76 Product Name: Five Light Single Tier Chandelier UPC: 014817469936 Category: Chandeliers Glass: Grey Beige Shantung Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 6`` Rd Chain: 60`` Wire: 180`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
F2680/5MAW Mid. Chandeliers-Candle - 659103 - Capital Lighting, Inc.
Columbus, OH, USA
F2680/5MAW Mid. Chandeliers-Candle
659103
F2680/5MAW Mid. Chandeliers-Candle 659103
PRODUCT DETAILS / SPECS Width/Dia: 26.38 Height: 24.50 Bulb Qty: 5 Wattage: 60 Finish: Medium Aged Wood Weight: 12.76 Product Name: Five Light Single Tier Chandelier UPC: 014817469936 Category: Chandeliers Glass: Grey Beige Shantung Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 6`` Rd Chain: 60`` Wire: 180`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 26.38
Height: 24.50
Bulb
Qty: 5
Wattage: 60
Finish: Medium Aged Wood
Weight: 12.76
Product Name: Five Light Single Tier Chandelier
UPC: 014817469936
Category: Chandeliers
Glass: Grey Beige Shantung
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 6`` Rd
Chain: 60``
Wire: 180``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659103
Product Name F2680/5MAW Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856591 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details