Capital Lighting, Inc. F2683/3MAW Pendants-Bowl Style 659102

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 29.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Medium Aged Wood Weight: 16.06 Product Name: Three Light Uplight Chandieler UPC: 014817469974 Category: Chandeliers Glass: India Scavo Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 6`` Rd Chain: 60`` Wire: 180`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 29.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Medium Aged Wood Weight: 16.06 Product Name: Three Light Uplight Chandieler UPC: 014817469974 Category: Chandeliers Glass: India Scavo Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 6`` Rd Chain: 60`` Wire: 180`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
F2683/3MAW Pendants-Bowl Style - 659102 - Capital Lighting, Inc.
Columbus, OH, USA
F2683/3MAW Pendants-Bowl Style
659102
F2683/3MAW Pendants-Bowl Style 659102
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 29.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Medium Aged Wood Weight: 16.06 Product Name: Three Light Uplight Chandieler UPC: 014817469974 Category: Chandeliers Glass: India Scavo Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 6`` Rd Chain: 60`` Wire: 180`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 29.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Medium Aged Wood
Weight: 16.06
Product Name: Three Light Uplight Chandieler
UPC: 014817469974
Category: Chandeliers
Glass: India Scavo
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 6`` Rd
Chain: 60``
Wire: 180``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659102
Product Name F2683/3MAW Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details