Capital Lighting, Inc. FM366HTBZ Flush Mounts-Bowl Style 659098

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Heritage Bronze Weight: 4.62 Product Name: Two Light Indoor Flush Mount UPC: 014817469493 Category: Flush Mount Fixtures Glass: Cream Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Heritage Bronze Weight: 4.62 Product Name: Two Light Indoor Flush Mount UPC: 014817469493 Category: Flush Mount Fixtures Glass: Cream Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
FM366HTBZ Flush Mounts-Bowl Style - 659098 - Capital Lighting, Inc.
Columbus, OH, USA
FM366HTBZ Flush Mounts-Bowl Style
659098
FM366HTBZ Flush Mounts-Bowl Style 659098
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Heritage Bronze Weight: 4.62 Product Name: Two Light Indoor Flush Mount UPC: 014817469493 Category: Flush Mount Fixtures Glass: Cream Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Heritage Bronze
Weight: 4.62
Product Name: Two Light Indoor Flush Mount
UPC: 014817469493
Category: Flush Mount Fixtures
Glass: Cream Etched
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659098
Product Name FM366HTBZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details