Capital Lighting, Inc. FM368MAW Flush Mounts-Bowl Style 659077

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.13 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Medium Aged Wood Weight: 4.62 Product Name: Three Light Indoor Flush Mount UPC: 014817470000 Category: Flush Mount Fixtures Glass: India Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: 15.5`` Rd Wire: 8`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.13 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Medium Aged Wood Weight: 4.62 Product Name: Three Light Indoor Flush Mount UPC: 014817470000 Category: Flush Mount Fixtures Glass: India Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: 15.5`` Rd Wire: 8`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
FM368MAW Flush Mounts-Bowl Style - 659077 - Capital Lighting, Inc.
Columbus, OH, USA
FM368MAW Flush Mounts-Bowl Style
659077
FM368MAW Flush Mounts-Bowl Style 659077
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.13 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Medium Aged Wood Weight: 4.62 Product Name: Three Light Indoor Flush Mount UPC: 014817470000 Category: Flush Mount Fixtures Glass: India Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: 15.5`` Rd Wire: 8`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 8.13
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Medium Aged Wood
Weight: 4.62
Product Name: Three Light Indoor Flush Mount
UPC: 014817470000
Category: Flush Mount Fixtures
Glass: India Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Canopy: 15.5`` Rd
Wire: 8``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659077
Product Name FM368MAW Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details