Capital Lighting, Inc. SF300ARS Semi-Flush Mts.-Drum Shade 659053

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 16.62 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Arctic Silver Weight: 10.09 Product Name: Three Light Indoor Semi-Flush Mount UPC: 014817470246 Category: Semi Flush Glass: Champagne Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Canopy: 6.125`` Rd Wire: 8`` Designer: Kremer
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 16.62 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Arctic Silver Weight: 10.09 Product Name: Three Light Indoor Semi-Flush Mount UPC: 014817470246 Category: Semi Flush Glass: Champagne Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Canopy: 6.125`` Rd Wire: 8`` Designer: Kremer

Suppliers

Company
Product
Description
Supplier Links
SF300ARS Semi-Flush Mts.-Drum Shade - 659053 - Capital Lighting, Inc.
Columbus, OH, USA
SF300ARS Semi-Flush Mts.-Drum Shade
659053
SF300ARS Semi-Flush Mts.-Drum Shade 659053
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 16.62 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Arctic Silver Weight: 10.09 Product Name: Three Light Indoor Semi-Flush Mount UPC: 014817470246 Category: Semi Flush Glass: Champagne Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Canopy: 6.125`` Rd Wire: 8`` Designer: Kremer

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 16.62
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Arctic Silver
Weight: 10.09
Product Name: Three Light Indoor Semi-Flush Mount
UPC: 014817470246
Category: Semi Flush
Glass: Champagne
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Damp
Canopy: 6.125`` Rd
Wire: 8``
Designer: Kremer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659053
Product Name SF300ARS Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details