Capital Lighting, Inc. P1227HTBZ Mini Pendants-Rod 659029

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 3.85 Product Name: One Light Mini Pendant UPC: 014817469523 Category: Chandeliers Glass: Cream Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 4.75`` Rd Wire: 180`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 3.85 Product Name: One Light Mini Pendant UPC: 014817469523 Category: Chandeliers Glass: Cream Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 4.75`` Rd Wire: 180`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
P1227HTBZ Mini Pendants-Rod - 659029 - Capital Lighting, Inc.
Columbus, OH, USA
P1227HTBZ Mini Pendants-Rod
659029
P1227HTBZ Mini Pendants-Rod 659029
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 3.85 Product Name: One Light Mini Pendant UPC: 014817469523 Category: Chandeliers Glass: Cream Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 4.75`` Rd Wire: 180`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 17.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heritage Bronze
Weight: 3.85
Product Name: One Light Mini Pendant
UPC: 014817469523
Category: Chandeliers
Glass: Cream Etched
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Canopy: 4.75`` Rd
Wire: 180``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659029
Product Name P1227HTBZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details