Capital Lighting, Inc. 49306AZT Exterior -Ceiling Mount 658591

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Textured Architectural Bronze Weight: 5 Product Name: Two Light Outdoor Fixture UPC: 783927349895 Category: Outdoor Ceiling Glass: Etched Vetro Micro Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Textured Architectural Bronze Weight: 5 Product Name: Two Light Outdoor Fixture UPC: 783927349895 Category: Outdoor Ceiling Glass: Etched Vetro Micro Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49306AZT Exterior -Ceiling Mount - 658591 - Capital Lighting, Inc.
Columbus, OH, USA
49306AZT Exterior -Ceiling Mount
658591
49306AZT Exterior -Ceiling Mount 658591
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Textured Architectural Bronze Weight: 5 Product Name: Two Light Outdoor Fixture UPC: 783927349895 Category: Outdoor Ceiling Glass: Etched Vetro Micro Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Textured Architectural Bronze
Weight: 5
Product Name: Two Light Outdoor Fixture
UPC: 783927349895
Category: Outdoor Ceiling
Glass: Etched Vetro Micro
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658591
Product Name 49306AZT Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details