Capital Lighting, Inc. 49317BK Exterior -Post/Pier Head 658571

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Weight: 6.6 Product Name: One Light Outdoor Fixture UPC: 783927350884 Category: Outdoor Post Lanterns Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Weight: 6.6 Product Name: One Light Outdoor Fixture UPC: 783927350884 Category: Outdoor Post Lanterns Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49317BK Exterior -Post/Pier Head - 658571 - Capital Lighting, Inc.
Columbus, OH, USA
49317BK Exterior -Post/Pier Head
658571
49317BK Exterior -Post/Pier Head 658571
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Weight: 6.6 Product Name: One Light Outdoor Fixture UPC: 783927350884 Category: Outdoor Post Lanterns Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 17.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Black
Weight: 6.6
Product Name: One Light Outdoor Fixture
UPC: 783927350884
Category: Outdoor Post Lanterns
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658571
Product Name 49317BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details