Capital Lighting, Inc. 49341AZ Exterior -Hanging 658566

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.26 Height: 20.25 Length 20.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Architectural Bronze Product Name: Two Light Outdoor Fixture UPC: 783927348843 Category: Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5``sq. Chain: 72`` Wire: 27``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.26 Height: 20.25 Length 20.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Architectural Bronze Product Name: Two Light Outdoor Fixture UPC: 783927348843 Category: Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5``sq. Chain: 72`` Wire: 27``

Suppliers

Company
Product
Description
Supplier Links
49341AZ Exterior -Hanging - 658566 - Capital Lighting, Inc.
Columbus, OH, USA
49341AZ Exterior -Hanging
658566
49341AZ Exterior -Hanging 658566
PRODUCT DETAILS / SPECS Width/Dia: 7.26 Height: 20.25 Length 20.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Architectural Bronze Product Name: Two Light Outdoor Fixture UPC: 783927348843 Category: Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5``sq. Chain: 72`` Wire: 27``

PRODUCT DETAILS / SPECS
Width/Dia: 7.26
Height: 20.25
Length 20.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Architectural Bronze
Product Name: Two Light Outdoor Fixture
UPC: 783927348843
Category: Outdoor Ceiling
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5``sq.
Chain: 72``
Wire: 27``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658566
Product Name 49341AZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details