Capital Lighting, Inc. 49342AZ Exterior -Post/Pier Head 658563

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Length 18.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927348829 Category: Outdoor Post Lanterns Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Length 18.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927348829 Category: Outdoor Post Lanterns Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49342AZ Exterior -Post/Pier Head - 658563 - Capital Lighting, Inc.
Columbus, OH, USA
49342AZ Exterior -Post/Pier Head
658563
49342AZ Exterior -Post/Pier Head 658563
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Length 18.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927348829 Category: Outdoor Post Lanterns Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.50
Length 18.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Architectural Bronze
Weight: 9
Product Name: One Light Outdoor Fixture
UPC: 783927348829
Category: Outdoor Post Lanterns
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658563
Product Name 49342AZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details