Capital Lighting, Inc. 49350OZ Exterior -Wall Mount 658560

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.51 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 4.2 Product Name: One Light Outdoor Fixture UPC: 783927349000 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: Ups Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.51 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 4.2 Product Name: One Light Outdoor Fixture UPC: 783927349000 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: Ups Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49350OZ Exterior -Wall Mount - 658560 - Capital Lighting, Inc.
Columbus, OH, USA
49350OZ Exterior -Wall Mount
658560
49350OZ Exterior -Wall Mount 658560
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.51 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 4.2 Product Name: One Light Outdoor Fixture UPC: 783927349000 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: Ups Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 9.51
Extension: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Olde Bronze
Weight: 4.2
Product Name: One Light Outdoor Fixture
UPC: 783927349000
Category: Outdoor
Glass: Satin-Etched Cased Opal
Shipped Via: Ups
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658560
Product Name 49350OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details