Capital Lighting, Inc. 49354OZ Exterior -Hanging 658534

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.08 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 8.44 Product Name: One Light Outdoor Fixture UPC: 783927348980 Category: Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.5``sq. Wire: 64``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.08 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 8.44 Product Name: One Light Outdoor Fixture UPC: 783927348980 Category: Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.5``sq. Wire: 64``

Suppliers

Company
Product
Description
Supplier Links
49354OZ Exterior -Hanging - 658534 - Capital Lighting, Inc.
Columbus, OH, USA
49354OZ Exterior -Hanging
658534
49354OZ Exterior -Hanging 658534
PRODUCT DETAILS / SPECS Width/Dia: 8.08 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 8.44 Product Name: One Light Outdoor Fixture UPC: 783927348980 Category: Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.5``sq. Wire: 64``

PRODUCT DETAILS / SPECS
Width/Dia: 8.08
Height: 15.00
Length 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 8.44
Product Name: One Light Outdoor Fixture
UPC: 783927348980
Category: Outdoor Ceiling
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5.5``sq.
Wire: 64``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658534
Product Name 49354OZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details