Capital Lighting, Inc. 49355OZ Exterior -Post/Pier Head 658533

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.75 Length 16.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 8.8 Product Name: One Light Outdoor Fixture UPC: 783927349468 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: Ups Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.75 Length 16.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 8.8 Product Name: One Light Outdoor Fixture UPC: 783927349468 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: Ups Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49355OZ Exterior -Post/Pier Head - 658533 - Capital Lighting, Inc.
Columbus, OH, USA
49355OZ Exterior -Post/Pier Head
658533
49355OZ Exterior -Post/Pier Head 658533
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.75 Length 16.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 8.8 Product Name: One Light Outdoor Fixture UPC: 783927349468 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: Ups Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 16.75
Length 16.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Olde Bronze
Weight: 8.8
Product Name: One Light Outdoor Fixture
UPC: 783927349468
Category: Outdoor
Glass: Satin-Etched Cased Opal
Shipped Via: Ups
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658533
Product Name 49355OZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details