PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 6.50
Bulb
Type: G-9
Qty: 1
Wattage: 35
Finish: Olde Bronze
Weight: 3.25
Product Name: One Light Pendant
UPC: 783927348188
Category: Pendants
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5``D
Wire: 61``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 658513 |
| Product Name | 49813OZ Exterior -Hanging |
| Application | Residential; Outdoor |