Capital Lighting, Inc. 49815OZ Exterior -Hanging 658510

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927348201 Category: Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5``D Wire: 58``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927348201 Category: Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5``D Wire: 58``

Suppliers

Company
Product
Description
Supplier Links
49815OZ Exterior -Hanging - 658510 - Capital Lighting, Inc.
Columbus, OH, USA
49815OZ Exterior -Hanging
658510
49815OZ Exterior -Hanging 658510
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927348201 Category: Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5``D Wire: 58``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 7
Product Name: One Light Outdoor Fixture
UPC: 783927348201
Category: Outdoor Ceiling
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5``D
Wire: 58``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658510
Product Name 49815OZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details