Capital Lighting, Inc. 65345 Semi-Flush Mts.-Drum Shade 658506

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Shadow Bronze Weight: 8.95 Product Name: Three Light Semi Flush UPC: 783927290388 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETLR
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Shadow Bronze Weight: 8.95 Product Name: Three Light Semi Flush UPC: 783927290388 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETLR

Suppliers

Company
Product
Description
Supplier Links
65345 Semi-Flush Mts.-Drum Shade - 658506 - Capital Lighting, Inc.
Columbus, OH, USA
65345 Semi-Flush Mts.-Drum Shade
658506
65345 Semi-Flush Mts.-Drum Shade 658506
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Shadow Bronze Weight: 8.95 Product Name: Three Light Semi Flush UPC: 783927290388 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETLR

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Shadow Bronze
Weight: 8.95
Product Name: Three Light Semi Flush
UPC: 783927290388
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: ETLR

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658506
Product Name 65345 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details