Capital Lighting, Inc. 65344 Pendants-Drum Shade 658504

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Shadow Bronze Weight: 14.6 Product Name: Four Light Inverted Pendant UPC: 783927290357 Category: Inverted Pendant Shipped Via: UPS Safety Rating: ETLR Wire: 121``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Shadow Bronze Weight: 14.6 Product Name: Four Light Inverted Pendant UPC: 783927290357 Category: Inverted Pendant Shipped Via: UPS Safety Rating: ETLR Wire: 121``

Suppliers

Company
Product
Description
Supplier Links
65344 Pendants-Drum Shade - 658504 - Capital Lighting, Inc.
Columbus, OH, USA
65344 Pendants-Drum Shade
658504
65344 Pendants-Drum Shade 658504
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Shadow Bronze Weight: 14.6 Product Name: Four Light Inverted Pendant UPC: 783927290357 Category: Inverted Pendant Shipped Via: UPS Safety Rating: ETLR Wire: 121``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 24.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Shadow Bronze
Weight: 14.6
Product Name: Four Light Inverted Pendant
UPC: 783927290357
Category: Inverted Pendant
Shipped Via: UPS
Safety Rating: ETLR
Wire: 121``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658504
Product Name 65344 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details