Capital Lighting, Inc. 42862SWZ Mid. Chandeliers-Glass Up 658298

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 33.50 Length 33.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Shadow Bronze Weight: 16 Product Name: Six Light Chandelier UPC: 783927350204 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Canopy: 5.2`` Chain: 72`` Wire: 64``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 33.50 Length 33.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Shadow Bronze Weight: 16 Product Name: Six Light Chandelier UPC: 783927350204 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Canopy: 5.2`` Chain: 72`` Wire: 64``

Suppliers

Company
Product
Description
Supplier Links
42862SWZ Mid. Chandeliers-Glass Up - 658298 - Capital Lighting, Inc.
Columbus, OH, USA
42862SWZ Mid. Chandeliers-Glass Up
658298
42862SWZ Mid. Chandeliers-Glass Up 658298
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 33.50 Length 33.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Shadow Bronze Weight: 16 Product Name: Six Light Chandelier UPC: 783927350204 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Canopy: 5.2`` Chain: 72`` Wire: 64``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 33.50
Length 33.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Shadow Bronze
Weight: 16
Product Name: Six Light Chandelier
UPC: 783927350204
Category: Chandeliers
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5.2``
Chain: 72``
Wire: 64``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658298
Product Name 42862SWZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details