Capital Lighting, Inc. 42860SWZ Mid. Chandeliers-Glass Up 658292

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Shadow Bronze Weight: 7.8 Product Name: Three Light Chandelier UPC: 783927350228 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Canopy: 5.2`` Chain: 72`` Wire: 65``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Shadow Bronze Weight: 7.8 Product Name: Three Light Chandelier UPC: 783927350228 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Canopy: 5.2`` Chain: 72`` Wire: 65``

Suppliers

Company
Product
Description
Supplier Links
42860SWZ Mid. Chandeliers-Glass Up - 658292 - Capital Lighting, Inc.
Columbus, OH, USA
42860SWZ Mid. Chandeliers-Glass Up
658292
42860SWZ Mid. Chandeliers-Glass Up 658292
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Shadow Bronze Weight: 7.8 Product Name: Three Light Chandelier UPC: 783927350228 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Canopy: 5.2`` Chain: 72`` Wire: 65``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Shadow Bronze
Weight: 7.8
Product Name: Three Light Chandelier
UPC: 783927350228
Category: Chandeliers
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5.2``
Chain: 72``
Wire: 65``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658292
Product Name 42860SWZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details