Capital Lighting, Inc. 49223SS Exterior -Wall Mount 658289

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.50 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Stainless Steel Weight: 4.8 Product Name: One Light Outdoor Fixture UPC: 783927349260 Category: Outdoor Glass: Clear and Inside-Etched Shipped Via: Ups Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.50 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Stainless Steel Weight: 4.8 Product Name: One Light Outdoor Fixture UPC: 783927349260 Category: Outdoor Glass: Clear and Inside-Etched Shipped Via: Ups Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49223SS Exterior -Wall Mount - 658289 - Capital Lighting, Inc.
Columbus, OH, USA
49223SS Exterior -Wall Mount
658289
49223SS Exterior -Wall Mount 658289
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.50 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Stainless Steel Weight: 4.8 Product Name: One Light Outdoor Fixture UPC: 783927349260 Category: Outdoor Glass: Clear and Inside-Etched Shipped Via: Ups Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 11.50
Extension: 13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Stainless Steel
Weight: 4.8
Product Name: One Light Outdoor Fixture
UPC: 783927349260
Category: Outdoor
Glass: Clear and Inside-Etched
Shipped Via: Ups
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658289
Product Name 49223SS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details