Capital Lighting, Inc. 49285AZ Exterior -Post/Pier Head 658285

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.88 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 4.5 Product Name: One Light Outdoor Fixture UPC: 783927347518 Category: Outdoor Post Lanterns Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.88 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 4.5 Product Name: One Light Outdoor Fixture UPC: 783927347518 Category: Outdoor Post Lanterns Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49285AZ Exterior -Post/Pier Head - 658285 - Capital Lighting, Inc.
Columbus, OH, USA
49285AZ Exterior -Post/Pier Head
658285
49285AZ Exterior -Post/Pier Head 658285
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.88 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 4.5 Product Name: One Light Outdoor Fixture UPC: 783927347518 Category: Outdoor Post Lanterns Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.88
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Architectural Bronze
Weight: 4.5
Product Name: One Light Outdoor Fixture
UPC: 783927347518
Category: Outdoor Post Lanterns
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658285
Product Name 49285AZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details