Capital Lighting, Inc. 49284AZ Exterior -Hanging 658282

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.06 Height: 15.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Architectural Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927347525 Category: Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 72`` Wire: 27``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.06 Height: 15.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Architectural Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927347525 Category: Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 72`` Wire: 27``

Suppliers

Company
Product
Description
Supplier Links
49284AZ Exterior -Hanging - 658282 - Capital Lighting, Inc.
Columbus, OH, USA
49284AZ Exterior -Hanging
658282
49284AZ Exterior -Hanging 658282
PRODUCT DETAILS / SPECS Width/Dia: 9.06 Height: 15.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Architectural Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927347525 Category: Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 72`` Wire: 27``

PRODUCT DETAILS / SPECS
Width/Dia: 9.06
Height: 15.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Architectural Bronze
Weight: 4
Product Name: One Light Outdoor Fixture
UPC: 783927347525
Category: Outdoor Ceiling
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5``
Chain: 72``
Wire: 27``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658282
Product Name 49284AZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details