Capital Lighting, Inc. 49282AZ Exterior -Wall Mount 658281

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.06 Height: 18.03 Extension: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Architectural Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927347549 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.06 Height: 18.03 Extension: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Architectural Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927347549 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49282AZ Exterior -Wall Mount - 658281 - Capital Lighting, Inc.
Columbus, OH, USA
49282AZ Exterior -Wall Mount
658281
49282AZ Exterior -Wall Mount 658281
PRODUCT DETAILS / SPECS Width/Dia: 9.06 Height: 18.03 Extension: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Architectural Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927347549 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 9.06
Height: 18.03
Extension: 10.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Architectural Bronze
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 783927347549
Category: Outdoor Wall Bracket
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658281
Product Name 49282AZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details