Capital Lighting, Inc. 42866SWZ Semi-Flush Mts.-Drum Shade 658276

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 18.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Shadow Bronze Weight: 7.2 Product Name: Three Light Semi Flush UPC: 783927350167 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETL Canopy: 5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 18.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Shadow Bronze Weight: 7.2 Product Name: Three Light Semi Flush UPC: 783927350167 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETL Canopy: 5``

Suppliers

Company
Product
Description
Supplier Links
42866SWZ Semi-Flush Mts.-Drum Shade - 658276 - Capital Lighting, Inc.
Columbus, OH, USA
42866SWZ Semi-Flush Mts.-Drum Shade
658276
42866SWZ Semi-Flush Mts.-Drum Shade 658276
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 18.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Shadow Bronze Weight: 7.2 Product Name: Three Light Semi Flush UPC: 783927350167 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETL Canopy: 5``

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 18.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Shadow Bronze
Weight: 7.2
Product Name: Three Light Semi Flush
UPC: 783927350167
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658276
Product Name 42866SWZ Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details