Capital Lighting, Inc. 45241CH Bathroom Fixtures-Four Lights 658268

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 6.60 Extension: 4.5 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Chrome Weight: 4.9 Product Name: Four Light Wall Mounted Bath Light UPC: 783927347648 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 6.60 Extension: 4.5 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Chrome Weight: 4.9 Product Name: Four Light Wall Mounted Bath Light UPC: 783927347648 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45241CH Bathroom Fixtures-Four Lights - 658268 - Capital Lighting, Inc.
Columbus, OH, USA
45241CH Bathroom Fixtures-Four Lights
658268
45241CH Bathroom Fixtures-Four Lights 658268
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 6.60 Extension: 4.5 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Chrome Weight: 4.9 Product Name: Four Light Wall Mounted Bath Light UPC: 783927347648 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 6.60
Extension: 4.5
Bulb
Type: G-9
Qty: 4
Wattage: 50
Finish: Chrome
Weight: 4.9
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927347648
Category: Wall Mounted Bath Fixture
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658268
Product Name 45241CH Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details