Capital Lighting, Inc. 42884OZ Mid. Chandeliers-Glass Up 658264

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 11 Product Name: Five Light Chandelier UPC: 783927350648 Category: Chandeliers Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Canopy: 6`` Chain: 72`` Wire: 66``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 11 Product Name: Five Light Chandelier UPC: 783927350648 Category: Chandeliers Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Canopy: 6`` Chain: 72`` Wire: 66``

Suppliers

Company
Product
Description
Supplier Links
42884OZ Mid. Chandeliers-Glass Up - 658264 - Capital Lighting, Inc.
Columbus, OH, USA
42884OZ Mid. Chandeliers-Glass Up
658264
42884OZ Mid. Chandeliers-Glass Up 658264
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 11 Product Name: Five Light Chandelier UPC: 783927350648 Category: Chandeliers Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Canopy: 6`` Chain: 72`` Wire: 66``

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 21.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Olde Bronze
Weight: 11
Product Name: Five Light Chandelier
UPC: 783927350648
Category: Chandeliers
Glass: Satin-Etched
Shipped Via: UPS
Safety Rating: cUL
Canopy: 6``
Chain: 72``
Wire: 66``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658264
Product Name 42884OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details