Capital Lighting, Inc. 42885OZ Mid. Chandeliers-Glass Up 658263

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 20 Product Name: Nine Light Chandelier UPC: 783927350624 Category: Chandeliers Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Canopy: 6`` Chain: 72`` Wire: 66``
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 20 Product Name: Nine Light Chandelier UPC: 783927350624 Category: Chandeliers Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Canopy: 6`` Chain: 72`` Wire: 66``

Suppliers

Company
Product
Description
Supplier Links
42885OZ Mid. Chandeliers-Glass Up - 658263 - Capital Lighting, Inc.
Columbus, OH, USA
42885OZ Mid. Chandeliers-Glass Up
658263
42885OZ Mid. Chandeliers-Glass Up 658263
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 20 Product Name: Nine Light Chandelier UPC: 783927350624 Category: Chandeliers Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Canopy: 6`` Chain: 72`` Wire: 66``

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 32.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Olde Bronze
Weight: 20
Product Name: Nine Light Chandelier
UPC: 783927350624
Category: Chandeliers
Glass: Satin-Etched
Shipped Via: UPS
Safety Rating: cUL
Canopy: 6``
Chain: 72``
Wire: 66``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658263
Product Name 42885OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details