Capital Lighting, Inc. 45883OZ Bathroom Fixtures-Three Lights 658259

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: Three Light Wall Mounted Bath Light UPC: 783927350549 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: Three Light Wall Mounted Bath Light UPC: 783927350549 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45883OZ Bathroom Fixtures-Three Lights - 658259 - Capital Lighting, Inc.
Columbus, OH, USA
45883OZ Bathroom Fixtures-Three Lights
658259
45883OZ Bathroom Fixtures-Three Lights 658259
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: Three Light Wall Mounted Bath Light UPC: 783927350549 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 10.00
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 6
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927350549
Category: Wall Mounted Bath Fixture
Glass: Satin-Etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658259
Product Name 45883OZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details