Capital Lighting, Inc. 45884NI Bathroom Fixtures-Four Lights 658257

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 7.26 Product Name: Four Light Wall Mounted Bath Light UPC: 783927350518 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 7.26 Product Name: Four Light Wall Mounted Bath Light UPC: 783927350518 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45884NI Bathroom Fixtures-Four Lights - 658257 - Capital Lighting, Inc.
Columbus, OH, USA
45884NI Bathroom Fixtures-Four Lights
658257
45884NI Bathroom Fixtures-Four Lights 658257
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 7.26 Product Name: Four Light Wall Mounted Bath Light UPC: 783927350518 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 10.00
Extension: 8.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 7.26
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927350518
Category: Wall Mounted Bath Fixture
Glass: Satin-Etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658257
Product Name 45884NI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details