Capital Lighting, Inc. 49125OZ Exterior -Ceiling Mount 658253

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Olde Bronze Weight: 4 Product Name: One Light Flush Mount UPC: 783927348775 Category: Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Olde Bronze Weight: 4 Product Name: One Light Flush Mount UPC: 783927348775 Category: Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49125OZ Exterior -Ceiling Mount - 658253 - Capital Lighting, Inc.
Columbus, OH, USA
49125OZ Exterior -Ceiling Mount
658253
49125OZ Exterior -Ceiling Mount 658253
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Olde Bronze Weight: 4 Product Name: One Light Flush Mount UPC: 783927348775 Category: Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 5.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Olde Bronze
Weight: 4
Product Name: One Light Flush Mount
UPC: 783927348775
Category: Outdoor Ceiling
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658253
Product Name 49125OZ Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318134 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details