Capital Lighting, Inc. 49221SS Exterior -Wall Mount 658250

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Stainless Steel Weight: 2.25 Product Name: One Light Outdoor Fixture UPC: 783927349222 Category: Outdoor Glass: Clear and Inside-Etched Shipped Via: Ups Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Stainless Steel Weight: 2.25 Product Name: One Light Outdoor Fixture UPC: 783927349222 Category: Outdoor Glass: Clear and Inside-Etched Shipped Via: Ups Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49221SS Exterior -Wall Mount - 658250 - Capital Lighting, Inc.
Columbus, OH, USA
49221SS Exterior -Wall Mount
658250
49221SS Exterior -Wall Mount 658250
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Stainless Steel Weight: 2.25 Product Name: One Light Outdoor Fixture UPC: 783927349222 Category: Outdoor Glass: Clear and Inside-Etched Shipped Via: Ups Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Stainless Steel
Weight: 2.25
Product Name: One Light Outdoor Fixture
UPC: 783927349222
Category: Outdoor
Glass: Clear and Inside-Etched
Shipped Via: Ups
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658250
Product Name 49221SS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details