Capital Lighting, Inc. 42881OZ Pendants-Glass Down 658240

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 6 Product Name: One Light Pendant UPC: 783927350600 Category: Pendants Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Canopy: 6`` Chain: 72`` Wire: 66``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 6 Product Name: One Light Pendant UPC: 783927350600 Category: Pendants Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Canopy: 6`` Chain: 72`` Wire: 66``

Suppliers

Company
Product
Description
Supplier Links
42881OZ Pendants-Glass Down - 658240 - Capital Lighting, Inc.
Columbus, OH, USA
42881OZ Pendants-Glass Down
658240
42881OZ Pendants-Glass Down 658240
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 6 Product Name: One Light Pendant UPC: 783927350600 Category: Pendants Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Canopy: 6`` Chain: 72`` Wire: 66``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Olde Bronze
Weight: 6
Product Name: One Light Pendant
UPC: 783927350600
Category: Pendants
Glass: Satin-Etched
Shipped Via: UPS
Safety Rating: cUL
Canopy: 6``
Chain: 72``
Wire: 66``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658240
Product Name 42881OZ Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details