Capital Lighting, Inc. 45267OZ Bathroom Fixtures-Three Lights 658235

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.25 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 6.8 Product Name: Three Light Wall Mounted Bath Light UPC: 783927346900 Category: Wall Mounted Bath Fixture Glass: Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.25 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 6.8 Product Name: Three Light Wall Mounted Bath Light UPC: 783927346900 Category: Wall Mounted Bath Fixture Glass: Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45267OZ Bathroom Fixtures-Three Lights - 658235 - Capital Lighting, Inc.
Columbus, OH, USA
45267OZ Bathroom Fixtures-Three Lights
658235
45267OZ Bathroom Fixtures-Three Lights 658235
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.25 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 6.8 Product Name: Three Light Wall Mounted Bath Light UPC: 783927346900 Category: Wall Mounted Bath Fixture Glass: Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 7.25
Extension: 5.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 6.8
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927346900
Category: Wall Mounted Bath Fixture
Glass: Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658235
Product Name 45267OZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details