Capital Lighting, Inc. 45265OZ Sconces-Single Glass 658233

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2 Product Name: One Light Wall Fixture UPC: 783927346924 Category: Wall Fixtures Glass: Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2 Product Name: One Light Wall Fixture UPC: 783927346924 Category: Wall Fixtures Glass: Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45265OZ Sconces-Single Glass - 658233 - Capital Lighting, Inc.
Columbus, OH, USA
45265OZ Sconces-Single Glass
658233
45265OZ Sconces-Single Glass 658233
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2 Product Name: One Light Wall Fixture UPC: 783927346924 Category: Wall Fixtures Glass: Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.50
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 2
Product Name: One Light Wall Fixture
UPC: 783927346924
Category: Wall Fixtures
Glass: Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658233
Product Name 45265OZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details