Capital Lighting, Inc. 45331NI Bathroom Fixtures-Four Lights 658229

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 5.50 Extension: 7 Bulb Type: G16-1/2 Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 5.18 Product Name: Four Light Wall Mounted Bath Light UPC: 783927349567 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 5.50 Extension: 7 Bulb Type: G16-1/2 Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 5.18 Product Name: Four Light Wall Mounted Bath Light UPC: 783927349567 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45331NI Bathroom Fixtures-Four Lights - 658229 - Capital Lighting, Inc.
Columbus, OH, USA
45331NI Bathroom Fixtures-Four Lights
658229
45331NI Bathroom Fixtures-Four Lights 658229
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 5.50 Extension: 7 Bulb Type: G16-1/2 Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 5.18 Product Name: Four Light Wall Mounted Bath Light UPC: 783927349567 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 5.50
Extension: 7
Bulb
Type: G16-1/2
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Weight: 5.18
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927349567
Category: Wall Mounted Bath Fixture
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658229
Product Name 45331NI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details