Capital Lighting, Inc. 45331OZ Bathroom Fixtures-Four Lights 658227

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 5.50 Extension: 7 Bulb Type: G16-1/2 Qty: 4 Wattage: 60 Finish: Olde Bronze Weight: 5.18 Product Name: Four Light Wall Mounted Bath Light UPC: 783927349550 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 5.50 Extension: 7 Bulb Type: G16-1/2 Qty: 4 Wattage: 60 Finish: Olde Bronze Weight: 5.18 Product Name: Four Light Wall Mounted Bath Light UPC: 783927349550 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45331OZ Bathroom Fixtures-Four Lights - 658227 - Capital Lighting, Inc.
Columbus, OH, USA
45331OZ Bathroom Fixtures-Four Lights
658227
45331OZ Bathroom Fixtures-Four Lights 658227
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 5.50 Extension: 7 Bulb Type: G16-1/2 Qty: 4 Wattage: 60 Finish: Olde Bronze Weight: 5.18 Product Name: Four Light Wall Mounted Bath Light UPC: 783927349550 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 5.50
Extension: 7
Bulb
Type: G16-1/2
Qty: 4
Wattage: 60
Finish: Olde Bronze
Weight: 5.18
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927349550
Category: Wall Mounted Bath Fixture
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658227
Product Name 45331OZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details