Capital Lighting, Inc. 45338OZ Sconces-Single Glass 658224

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.00 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 6.52 Product Name: One Light Wall Fixture UPC: 783927349703 Category: Wall Fixtures Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.00 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 6.52 Product Name: One Light Wall Fixture UPC: 783927349703 Category: Wall Fixtures Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45338OZ Sconces-Single Glass - 658224 - Capital Lighting, Inc.
Columbus, OH, USA
45338OZ Sconces-Single Glass
658224
45338OZ Sconces-Single Glass 658224
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.00 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 6.52 Product Name: One Light Wall Fixture UPC: 783927349703 Category: Wall Fixtures Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 18.00
Extension: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 6.52
Product Name: One Light Wall Fixture
UPC: 783927349703
Category: Wall Fixtures
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658224
Product Name 45338OZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details