Capital Lighting, Inc. 45305PN Bathroom Fixtures-Two Lights 658212

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.54 Height: 7.00 Extension: 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 2.5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927348928 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.54 Height: 7.00 Extension: 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 2.5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927348928 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45305PN Bathroom Fixtures-Two Lights - 658212 - Capital Lighting, Inc.
Columbus, OH, USA
45305PN Bathroom Fixtures-Two Lights
658212
45305PN Bathroom Fixtures-Two Lights 658212
PRODUCT DETAILS / SPECS Width/Dia: 12.54 Height: 7.00 Extension: 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 2.5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927348928 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 12.54
Height: 7.00
Extension: 5.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Nickel
Weight: 2.5
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927348928
Category: Wall Mounted Bath Fixture
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658212
Product Name 45305PN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2765321 - RS Components, Ltd.
Specs
Lamp Type LED
View Details