Capital Lighting, Inc. 45320AP Sconces-Single Glass 658209

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 7.07 Extension: 5.75 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Antique Pewter Weight: 2.94 Product Name: One Light Bath Fixture UPC: 783927349673 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 7.07 Extension: 5.75 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Antique Pewter Weight: 2.94 Product Name: One Light Bath Fixture UPC: 783927349673 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45320AP Sconces-Single Glass - 658209 - Capital Lighting, Inc.
Columbus, OH, USA
45320AP Sconces-Single Glass
658209
45320AP Sconces-Single Glass 658209
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 7.07 Extension: 5.75 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Antique Pewter Weight: 2.94 Product Name: One Light Bath Fixture UPC: 783927349673 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 7.07
Extension: 5.75
Bulb
Type: G-9
Qty: 1
Wattage: 50
Finish: Antique Pewter
Weight: 2.94
Product Name: One Light Bath Fixture
UPC: 783927349673
Category: Wall Mounted Bath Fixture
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658209
Product Name 45320AP Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details