Capital Lighting, Inc. 45330OZ Bathroom Fixtures-Three Lights 658208

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.50 Extension: 7 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 4.2 Product Name: Three Light Wall Mounted Bath Light UPC: 783927349482 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.50 Extension: 7 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 4.2 Product Name: Three Light Wall Mounted Bath Light UPC: 783927349482 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45330OZ Bathroom Fixtures-Three Lights - 658208 - Capital Lighting, Inc.
Columbus, OH, USA
45330OZ Bathroom Fixtures-Three Lights
658208
45330OZ Bathroom Fixtures-Three Lights 658208
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.50 Extension: 7 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 4.2 Product Name: Three Light Wall Mounted Bath Light UPC: 783927349482 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 5.50
Extension: 7
Bulb
Type: G16-1/2
Qty: 3
Wattage: 60
Finish: Olde Bronze
Weight: 4.2
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927349482
Category: Wall Mounted Bath Fixture
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658208
Product Name 45330OZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details