Capital Lighting, Inc. 45321AP Bathroom Fixtures-Two Lights 658207

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.00 Extension: 6 Bulb Type: G-9 Qty: 2 Wattage: 50 Finish: Antique Pewter Weight: 5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927349680 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.00 Extension: 6 Bulb Type: G-9 Qty: 2 Wattage: 50 Finish: Antique Pewter Weight: 5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927349680 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45321AP Bathroom Fixtures-Two Lights - 658207 - Capital Lighting, Inc.
Columbus, OH, USA
45321AP Bathroom Fixtures-Two Lights
658207
45321AP Bathroom Fixtures-Two Lights 658207
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.00 Extension: 6 Bulb Type: G-9 Qty: 2 Wattage: 50 Finish: Antique Pewter Weight: 5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927349680 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 7.00
Extension: 6
Bulb
Type: G-9
Qty: 2
Wattage: 50
Finish: Antique Pewter
Weight: 5
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927349680
Category: Wall Mounted Bath Fixture
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658207
Product Name 45321AP Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details