Capital Lighting, Inc. 45323AP Bathroom Fixtures-Four Lights 658206

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 7.00 Extension: 6 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Antique Pewter Weight: 9.26 Product Name: Four Light Wall Mounted Bath Light UPC: 783927349697 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 7.00 Extension: 6 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Antique Pewter Weight: 9.26 Product Name: Four Light Wall Mounted Bath Light UPC: 783927349697 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45323AP Bathroom Fixtures-Four Lights - 658206 - Capital Lighting, Inc.
Columbus, OH, USA
45323AP Bathroom Fixtures-Four Lights
658206
45323AP Bathroom Fixtures-Four Lights 658206
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 7.00 Extension: 6 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Antique Pewter Weight: 9.26 Product Name: Four Light Wall Mounted Bath Light UPC: 783927349697 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 7.00
Extension: 6
Bulb
Type: G-9
Qty: 4
Wattage: 50
Finish: Antique Pewter
Weight: 9.26
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927349697
Category: Wall Mounted Bath Fixture
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658206
Product Name 45323AP Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details