Capital Lighting, Inc. 45322AP Bathroom Fixtures-Three Lights 658204

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 6 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Antique Pewter Weight: 6.91 Product Name: Three Light Wall Mounted Bath Light UPC: 783927349666 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 6 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Antique Pewter Weight: 6.91 Product Name: Three Light Wall Mounted Bath Light UPC: 783927349666 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45322AP Bathroom Fixtures-Three Lights - 658204 - Capital Lighting, Inc.
Columbus, OH, USA
45322AP Bathroom Fixtures-Three Lights
658204
45322AP Bathroom Fixtures-Three Lights 658204
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 6 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Antique Pewter Weight: 6.91 Product Name: Three Light Wall Mounted Bath Light UPC: 783927349666 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.00
Extension: 6
Bulb
Type: G-9
Qty: 3
Wattage: 50
Finish: Antique Pewter
Weight: 6.91
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927349666
Category: Wall Mounted Bath Fixture
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658204
Product Name 45322AP Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details