Capital Lighting, Inc. 45329NI Bathroom Fixtures-Two Lights 658200

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Extension: 7 Bulb Type: G16-1/2 Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 3.3 Product Name: Two Light Wall Mounted Bath Light UPC: 783927349543 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Extension: 7 Bulb Type: G16-1/2 Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 3.3 Product Name: Two Light Wall Mounted Bath Light UPC: 783927349543 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45329NI Bathroom Fixtures-Two Lights - 658200 - Capital Lighting, Inc.
Columbus, OH, USA
45329NI Bathroom Fixtures-Two Lights
658200
45329NI Bathroom Fixtures-Two Lights 658200
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Extension: 7 Bulb Type: G16-1/2 Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 3.3 Product Name: Two Light Wall Mounted Bath Light UPC: 783927349543 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.50
Extension: 7
Bulb
Type: G16-1/2
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 3.3
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927349543
Category: Wall Mounted Bath Fixture
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658200
Product Name 45329NI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details